Status: | Unknown |
---|---|
Series: | SkyCap SR Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.14
|
3,900
in stock
|
Buy Now | |
TTI Europe
from US$0.07
|
246,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
11,619
in stock
|
Buy Now | |
element14
from US$0.13
|
11,619
in stock
|
Buy Now | |
Farnell
from US$0.13
|
11,619
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 100V |
Product Range | SkyCap SR Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 5.08mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
.1UF 100V 10% 5.08MM | TTI Europe |
Multilayer Ceramic Capacitor, Skycap Sr Series, 0.1 - F, - 10%, X7R, 100 V, Radial Leaded Rohs Compliant: Yes |Kyocera Avx SR211C104KARTR1 | Newark Electronics |
Capacitance:0.1µF | element14 |
CAP, 0.1µF, 100V, 10%, X7R | Farnell |
Radial Capacitor 100V X7R 0.1uF 10% | RS |
SR Series 5.08 x 5.08mm 100nF 100 V ▒10 % Tolerance X7R Radial Lead/SkyCap« | Future Electronics |
Multilayer Ceramic Capacitor, 0.1 uF, 100 V, ± 10%, X7R, Radial Leaded | Avnet America |
Multilayer Ceramic Capacitor, 0.1 uF, 100 V, � 10%, X7R, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a SR211C104KARTR1?
Additional datasheets, footprints and schematics for SR211C104KARTR1 are listed on our Part Details page. You can also find images and similar parts to SR211C104KARTR1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR211C104KARTR1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR211C104KARTR1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR211C104KARTR1 fall under?
The SR211C104KARTR1 is listed under AVX Corporation Parts.
Can I view similar or alternative parts?
You can view similar parts to SR211C104KARTR1 when available in the AVX Corporation Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR211C104KARTR1 you can contact the distributor directly for product support, shipping queries etc.
Is the SR211C104KARTR1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR211C104KARTR1 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for SR211C104KARTR1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR211C104KARTR1 often in real-time on the comparison pages.
What if I can't find stock of SR211C104KARTR1?
You can fill out our help required form which you can use to request a quote for SR211C104KARTR1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.