Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.25
|
No stock
|
Buy Now | |
RS Americas
from US$0.44
|
742
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
200
in stock
|
Buy Now | |
Newark Electronics
from US$0.53
|
-
|
Buy Now | |
Avnet America
from US$0.47
|
-
|
Buy Now | |
TTI Europe
from US$0.19
|
-
|
Buy Now | |
Farnell
from US$0.20
|
-
|
Buy Now | |
element14
from US$0.21
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 2200pF |
---|---|
Voltage Rating | 100V |
Product Range | - |
Capacitance Tolerance | ± 5% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | C0G / NP0 |
Lead Spacing | 5.08mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Capacitance Tolerance ± | ± 5% |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Capacitor Ceramic, Radial 2200pF, 100V, 5%, C0G | AVX SR211A222JAR | RS Americas |
SR Series 5.08 x 5.08 mm 2.2 nF 100 V ▒5 % Tolerance C0G/NP0 Radial Lead/SkyCap« | Future Electronics |
CAPACITOR CERAMIC , RADIAL 2200PF, 100V, | RS |
Ceramic Capacitor 2200Pf 100V, C0G, 5%, Radial | Newark Electronics |
Multilayer Ceramic Capacitor, 2200 pF, 100 V, ± 5%, C0G (NP0), Radial Leaded | Avnet America |
2200PF 100V 5% 5.08MM | TTI Europe |
CAP, 2200PF, 100V, 5%, C0G/NP0 | Farnell |
Multilayer Ceramic Capacitor, 2200 pF, 100 V, � 5%, C0G (NP0), Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a SR211A222JAR...?
Additional datasheets, footprints and schematics for SR211A222JAR... are listed on our Part Details page. You can also find images and similar parts to SR211A222JAR... on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR211A222JAR... on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR211A222JAR... price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR211A222JAR... fall under?
The SR211A222JAR... is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SR211A222JAR... when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR211A222JAR... you can contact the distributor directly for product support, shipping queries etc.
Is the SR211A222JAR... RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR211A222JAR... have stock available?
Authorised distributors including RS Americas, Future Electronics, RS, Newark Electronics and Avnet America have stock available or on a lead time for SR211A222JAR....
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR211A222JAR... often in real-time on the comparison pages.
What if I can't find stock of SR211A222JAR...?
You can fill out our help required form which you can use to request a quote for SR211A222JAR... from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.