Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.21
|
1,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
4,408
in stock
|
Buy Now | |
element14
from US$0.18
|
4,408
in stock
|
Buy Now | |
Farnell
from US$0.19
|
4,408
in stock
|
Buy Now | |
Kruse
-
|
8,790
in stock
|
Buy Now | |
Rutronik
from US$0.17
|
-
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
RS Americas
from US$0.10
|
-
|
Buy Now | |
TTI Europe
from US$0.14
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 1000pF |
---|---|
Voltage Rating | 100V |
Product Range | - |
Capacitance Tolerance | ± 5% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | C0G / NP0 |
Lead Spacing | 5.08mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Capacitance Tolerance ± | ± 5% |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Temperature Coefficient | 0ppm/°C ± 30ppm/°C |
Multilayer Ceramic Capacitor, Skycap Sr Series, 1000 Pf, - 5%, C0G/Np0, 100 V, Radial Leaded Rohs Compliant: Yes |Kyocera Avx SR211A102JAR | Newark Electronics |
CAP, 1000PF, 100V, 5%, C0G/NP0 | element14 |
Radial Capacitor 100V COG 1000pF 5% | RS |
CAPA 1N 5% 100V NP0 GRD 5 | Kruse |
KV 1,0nF 100V 5% RM5,0 NP0 | Rutronik |
SR Series 5.08 x 5.08 mm 1nF 100 V ▒5% Tolerance C0G/NP0 Radial Lead/SkyCap« | Future Electronics |
Multilayer Ceramic Capacitor, 1000 pF, 100 V, ± 5%, C0G (NP0), Radial Leaded | Avnet America |
Capacitor Ceramic, Radial 1000pF, 100V, 5%, C0G | AVX SR211A102JAR | RS Americas |
1000PF 100V 5% 5.08MM | TTI Europe |
Multilayer Ceramic Capacitor, 1000 pF, 100 V, � 5%, C0G (NP0), Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a SR211A102JAR...?
Additional datasheets, footprints and schematics for SR211A102JAR... are listed on our Part Details page. You can also find images and similar parts to SR211A102JAR... on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR211A102JAR... on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR211A102JAR... price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR211A102JAR... fall under?
The SR211A102JAR... is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SR211A102JAR... when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR211A102JAR... you can contact the distributor directly for product support, shipping queries etc.
Is the SR211A102JAR... RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR211A102JAR... have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Kruse have stock available or on a lead time for SR211A102JAR....
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR211A102JAR... often in real-time on the comparison pages.
What if I can't find stock of SR211A102JAR...?
You can fill out our help required form which you can use to request a quote for SR211A102JAR... from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.