Status: | Unknown |
---|---|
Series: | SkyCap SR Series |
RoHS: | Compliant |
Prices starting from US$0.12
Capacitance | 47000pF |
---|---|
Voltage Rating | 50V |
Product Range | SkyCap SR Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Radial X7R ceramic cap,47nF 50V 2.5mm | RS |
Capacitor Ceramic 0.047Uf, 50V, X7R, 10%, Rad | Newark Electronics |
SR Series 5.08 x 5.08 mm 47 nF 50 V ▒10% Tolerance X7R Radial Lead/SkyCap« | Future Electronics |
Multilayer Ceramic Capacitor, 0.047 uF, 50 V, ± 10%, X7R, Radial Leaded | Avnet America |
SR 47nF Ceramic Multilayer Cap,50V dc,+125C, X7R Dielectric,+/-10%,Through Hole | AVX SR205C473KAR | RS Americas |
.047UF 50V 10% 2.54MM | TTI Europe |
Multilayer Ceramic Capacitor, 0.047 uF, 50 V, � 10%, X7R, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a SR205C473KAR?
Additional datasheets, footprints and schematics for SR205C473KAR are listed on our Part Details page. You can also find images and similar parts to SR205C473KAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR205C473KAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR205C473KAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR205C473KAR fall under?
The SR205C473KAR is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SR205C473KAR when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR205C473KAR you can contact the distributor directly for product support, shipping queries etc.
Is the SR205C473KAR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SR205C473KAR have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for SR205C473KAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR205C473KAR often in real-time on the comparison pages.
What if I can't find stock of SR205C473KAR?
You can fill out our help required form which you can use to request a quote for SR205C473KAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.