Status: | Unknown |
---|---|
Series: | SkyCap SR Series |
RoHS: | Unknown |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 100V |
Product Range | SkyCap SR Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | Z5U |
No. of Pins | 2Pins |
RoHS Compliant | No |
SR Series 5.08 x 5.08 mm 100nF 100 V ▒20 % Tolerance Z5U Radial Lead/SkyCap« | Future Electronics |
Ceramic Capacitor 0.1Uf, 100V, Z5U, 20%, Radial | Newark Electronics |
Cap Ceramic 0.1uF 100V Z5U 20% Radial 2.54mm 85°C Bulk | Avnet America |
Where can I find additional details, specifications and documents for a SR201E104MAA?
Additional datasheets, footprints and schematics for SR201E104MAA are listed on our Part Details page. You can also find images and similar parts to SR201E104MAA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR201E104MAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR201E104MAA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR201E104MAA fall under?
The SR201E104MAA is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SR201E104MAA when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR201E104MAA you can contact the distributor directly for product support, shipping queries etc.
Is the SR201E104MAA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR201E104MAA have stock available?
Authorised distributors including Future Electronics, Newark Electronics and Avnet America have stock available or on a lead time for SR201E104MAA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR201E104MAA often in real-time on the comparison pages.
What if I can't find stock of SR201E104MAA?
You can fill out our help required form which you can use to request a quote for SR201E104MAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.