SR20-0.050-1% Resistors - Fixed Value by Caddock Electronics

CURRENT SENSE RESISTOR, 0.05 OHM, 2W, 1%

Status: Unknown
Series: SR Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.72

Distributor Stock
Logo for Newark
Newark
from US$1.72
50
in stock
Buy Now
Logo for element14
element14
from US$5.29
50
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$5.13
-
Buy Now
Logo for Farnell
Farnell
from US$5.83
-
Buy Now

Specifications

Resistance 0.05ohm
Product Range SR Series
Power Rating 2W
Resistor Element Type Thick Film
Resistance Tolerance ± 1%
Temperature Coefficient 0, +150ppm/°C
RoHS Compliant Yes

Alternative Descriptions

Current Sense Resistor, 0.05 Ohm, 2W, 1% | Newark Electronics
Resistor, Fixed, Current Sense, 1%, 0.05 Ohms, 2 W, Radial Lead, TH | Caddock SR20-0.050-1% | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SR20-0.050-1%?

Additional datasheets, footprints and schematics for SR20-0.050-1% are listed on our Part Details page. You can also find images and similar parts to SR20-0.050-1% on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SR20-0.050-1% on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR20-0.050-1% price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SR20-0.050-1% fall under?

The SR20-0.050-1% is listed under Passive Components > Resistors - Fixed Value > Current Sense Through Hole Resistors.

Can I view similar or alternative parts?

You can view similar parts to SR20-0.050-1% when available in the Current Sense Through Hole Resistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SR20-0.050-1% you can contact the distributor directly for product support, shipping queries etc.

Is the SR20-0.050-1% RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for SR20-0.050-1% have stock available?

Authorised distributors including Newark Electronics, element14, RS Americas and Farnell have stock available or on a lead time for SR20-0.050-1%.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SR20-0.050-1% often in real-time on the comparison pages.

What if I can't find stock of SR20-0.050-1%?

You can fill out our help required form which you can use to request a quote for SR20-0.050-1% from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay