Status: | Unknown |
---|---|
Series: | SR Series |
RoHS: | Unknown |
Resistance | 1ohm |
---|---|
Product Range | SR Series |
Power Rating | 2W |
Resistor Element Type | Thick Film |
Resistance Tolerance | ± 1% |
Temperature Coefficient | +100, -50ppm/°C |
RoHS Compliant | Yes |
Resistor, Fixed, Current Sense, 1%, 1 Ohms, 2 W, Radial Lead, TH | Caddock SR20-1.00-1% | RS Americas |
Resistor, Current Sense | RS |
Current Sense Resistor, 1 Ohm, 2W, 1% | Newark Electronics |
Where can I find additional details, specifications and documents for a SR20-1.00-1%?
Additional datasheets, footprints and schematics for SR20-1.00-1% are listed on our Part Details page. You can also find images and similar parts to SR20-1.00-1% on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR20-1.00-1% on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR20-1.00-1% price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR20-1.00-1% fall under?
The SR20-1.00-1% is listed under Passive Components > Resistors - Fixed Value > Current Sense Through Hole Resistors.
Can I view similar or alternative parts?
You can view similar parts to SR20-1.00-1% when available in the Current Sense Through Hole Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR20-1.00-1% you can contact the distributor directly for product support, shipping queries etc.
Is the SR20-1.00-1% RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR20-1.00-1% have stock available?
Authorised distributors including RS Americas, RS and Newark Electronics have stock available or on a lead time for SR20-1.00-1%.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR20-1.00-1% often in real-time on the comparison pages.
What if I can't find stock of SR20-1.00-1%?
You can fill out our help required form which you can use to request a quote for SR20-1.00-1% from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.