Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
No. of Digits / Alpha | 6 |
---|---|
Digit Height | 3mm |
Supply Voltage Max | 115VAC |
Panel Cutout Height | 24.38mm |
Panel Cutout Width | 30.48mm |
Operating Temperature Min | -5°C |
Operating Temperature Max | 40°C |
RoHS Compliant | Yes |
Totalizing Counter | Newark Electronics |
Where can I find additional details, specifications and documents for a SR2-4016?
Additional datasheets, footprints and schematics for SR2-4016 are listed on our Part Details page. You can also find images and similar parts to SR2-4016 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR2-4016 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR2-4016 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR2-4016 fall under?
The SR2-4016 is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Counters.
Can I view similar or alternative parts?
You can view similar parts to SR2-4016 when available in the Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR2-4016 you can contact the distributor directly for product support, shipping queries etc.
Is the SR2-4016 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SR2-4016 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SR2-4016.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR2-4016 often in real-time on the comparison pages.
What if I can't find stock of SR2-4016?
You can fill out our help required form which you can use to request a quote for SR2-4016 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.