Status: | Unknown |
---|---|
Series: | SR162 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 20V |
---|---|
Forward Current If(AV) | 16A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-220AB |
No. of Pins | 3Pins |
Forward Voltage VF Max | 550mV |
Forward Surge Current Ifsm Max | 170A |
Operating Temperature Max | 150°C |
Product Range | SR162 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Current If @ Vf | 8A |
Current Ifsm | 170A |
Diode Type | Schottky |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -65°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Semiconductor Technology | Si |
Termination Type | Through Hole |
DIODE, SCHOTTKY, 16A, 20V | Farnell |
Where can I find additional details, specifications and documents for a SR1620?
Additional datasheets, footprints and schematics for SR1620 are listed on our Part Details page. You can also find images and similar parts to SR1620 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR1620 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR1620 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR1620 fall under?
The SR1620 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to SR1620 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR1620 you can contact the distributor directly for product support, shipping queries etc.
Is the SR1620 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR1620 have stock available?
Authorised distributors including Avnet America, RS Americas and Farnell have stock available or on a lead time for SR1620.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR1620 often in real-time on the comparison pages.
What if I can't find stock of SR1620?
You can fill out our help required form which you can use to request a quote for SR1620 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.