Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Capacitance | 3300pF |
---|---|
Voltage Rating | 100V |
Product Range | - |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 2.54mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Capacitance Tolerance ± | ± 10% |
Capacitor Mounting | Through Hole |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Radial X7R ceramic cap,3.3nF 100V 2.5mm | RS |
Ceramic Capacitor 3300Pf, 100V, X7R, 10%, Radial | Newark Electronics |
SR Series 3.81 x 3.81 mm 3.3 nF 100 V ▒10 % Tolerance X7R Radial Lead/SkyCap« | Future Electronics |
Multilayer Ceramic Capacitor, 3300 pF, 100 V, ± 10%, X7R, Radial Leaded | Avnet America |
Multilayer Ceramic Capacitor, 3300 pF, 100 V, � 10%, X7R, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a SR151C332KAR...?
Additional datasheets, footprints and schematics for SR151C332KAR... are listed on our Part Details page. You can also find images and similar parts to SR151C332KAR... on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR151C332KAR... on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR151C332KAR... price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR151C332KAR... fall under?
The SR151C332KAR... is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SR151C332KAR... when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR151C332KAR... you can contact the distributor directly for product support, shipping queries etc.
Is the SR151C332KAR... RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR151C332KAR... have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for SR151C332KAR....
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR151C332KAR... often in real-time on the comparison pages.
What if I can't find stock of SR151C332KAR...?
You can fill out our help required form which you can use to request a quote for SR151C332KAR... from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.