Status: | Unknown |
---|---|
Series: | SkyCap SR Series |
RoHS: | Unknown |
Capacitance | 1000pF |
---|---|
Voltage Rating | 100V |
Product Range | SkyCap SR Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 2.54mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
SR Series 3.81 x 3.81 mm 1000 pF 100 V ▒10 % Tolerance X7R Radial Lead/SkyCap« | Future Electronics |
Multilayer Ceramic Capacitor, 1000 pF, 100 V, ± 10%, X7R, Radial Leaded | Avnet America |
CAP, 1000PF, 100V, 10%, X7R | element14 |
1000PF 100V 10% 2.54MM | TTI Europe |
Multilayer Ceramic Capacitor, 1000 pF, 100 V, � 10%, X7R, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a SR151C102KARTR2?
Additional datasheets, footprints and schematics for SR151C102KARTR2 are listed on our Part Details page. You can also find images and similar parts to SR151C102KARTR2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR151C102KARTR2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR151C102KARTR2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR151C102KARTR2 fall under?
The SR151C102KARTR2 is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SR151C102KARTR2 when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR151C102KARTR2 you can contact the distributor directly for product support, shipping queries etc.
Is the SR151C102KARTR2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR151C102KARTR2 have stock available?
Authorised distributors including Future Electronics, Avnet America, element14, TTI Europe and Farnell have stock available or on a lead time for SR151C102KARTR2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR151C102KARTR2 often in real-time on the comparison pages.
What if I can't find stock of SR151C102KARTR2?
You can fill out our help required form which you can use to request a quote for SR151C102KARTR2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.