SR151A330JAA Capacitors by KYOCERA AVX

CERAMIC CAPACITOR 33PF 100V C0G 5% RADIAL

Status: Unknown
Series: SkyCap SR Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

AVX SR Series Conformally Coated Radial Leaded MLC Temperature Coefficients: C0G (NP0), X7R, Z5U 200, 100, 50 Volts (300V, 400V & 500V also available) Case Material: Epoxy Lead Material: RoHS Compliant, 100% Tin

Where to Buy

Prices starting from US$0.16

Distributor Stock
Logo for Farnell
Farnell
from US$0.24
No stock
Buy Now
Logo for element14
element14
from US$0.16
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Capacitance 33pF
Voltage Rating 100V
Product Range SkyCap SR Series
Capacitance Tolerance ± 5%
Capacitor Terminals Radial Leaded
Dielectric Characteristic C0G / NP0
No. of Pins 2

Alternative Descriptions

Ceramic Capacitor 33Pf 100V, C0G, 5%, Radial | Newark Electronics
Cap Ceramic 33pF 100V C0G 5% Radial 2.54mm 125°C Bulk | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SR151A330JAA?

Additional datasheets, footprints and schematics for SR151A330JAA are listed on our Part Details page. You can also find images and similar parts to SR151A330JAA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SR151A330JAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR151A330JAA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SR151A330JAA fall under?

The SR151A330JAA is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to SR151A330JAA when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SR151A330JAA you can contact the distributor directly for product support, shipping queries etc.

Is the SR151A330JAA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SR151A330JAA have stock available?

Authorised distributors including element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for SR151A330JAA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SR151A330JAA often in real-time on the comparison pages.

What if I can't find stock of SR151A330JAA?

You can fill out our help required form which you can use to request a quote for SR151A330JAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay