SR151A100JARTR1 Capacitors by KYOCERA AVX

CAPACITOR CERAMIC 10PF 100V, C0G, 5%, RAD

Status: Unknown
Series: SkyCap SR Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.08

Distributor Stock
Logo for Newark
Newark
from US$0.08
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.09
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.15
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 10pF
Voltage Rating 100V
Product Range SkyCap SR Series
Capacitance Tolerance ± 5%
Capacitor Terminals Radial Leaded
Dielectric Characteristic C0G / NP0
Lead Spacing 2.54mm
RoHS Compliant Yes

Alternative Descriptions

Capacitor Ceramic 10Pf 100V, C0G, 5%, Rad | Newark Electronics
SR Series 3.81 x 3.81 mm 10 pF 100 V ▒5% Tolerance C0G/NP0 Radial Lead/SkyCap« | Future Electronics
10PF 100V 5% 2.54MM | TTI Europe
Multilayer Ceramic Capacitor, 10 pF, 100 V, ± 5%, C0G (NP0), Radial Leaded | Avnet America
Multilayer Ceramic Capacitor, 10 pF, 100 V, � 5%, C0G (NP0), Radial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SR151A100JARTR1?

Additional datasheets, footprints and schematics for SR151A100JARTR1 are listed on our Part Details page. You can also find images and similar parts to SR151A100JARTR1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SR151A100JARTR1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR151A100JARTR1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SR151A100JARTR1 fall under?

The SR151A100JARTR1 is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.

Can I view similar or alternative parts?

You can view similar parts to SR151A100JARTR1 when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SR151A100JARTR1 you can contact the distributor directly for product support, shipping queries etc.

Is the SR151A100JARTR1 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for SR151A100JARTR1 have stock available?

Authorised distributors including Newark Electronics, Future Electronics, TTI Europe, Avnet America and Avnet Abacus have stock available or on a lead time for SR151A100JARTR1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SR151A100JARTR1 often in real-time on the comparison pages.

What if I can't find stock of SR151A100JARTR1?

You can fill out our help required form which you can use to request a quote for SR151A100JARTR1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay