Status: | Unknown |
---|---|
Series: | SR Series |
RoHS: | Unknown |
Prices starting from US$0.0159
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
200
in stock
|
Buy Now | |
TTI Europe
from US$0.0285
|
310,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
235,000
in stock
|
Buy Now | |
Rutronik
from US$0.0175
|
-
|
Buy Now | |
Newark Electronics
from US$0.0380
|
-
|
Buy Now | |
Avnet America
from US$0.0159
|
-
|
Buy Now | |
element14
from US$0.0426
|
-
|
Buy Now | |
Farnell
from US$0.0403
|
-
|
Buy Now |
Resistor Case Style | 1206 [3216 Metric] |
---|---|
Resistance | 2.2ohm |
Product Range | SR Series |
Voltage Rating | 200V |
Resistor Element Material | Thick Film |
Power Rating | 250mW |
Resistance Tolerance | ± 5% |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 0.55mm |
External Length / Height | 3.1mm |
External Width | 1.6mm |
Full Power Rating Temperature | 70°C |
Height | 3.1mm |
No. of Pins | 2Pins |
Operating Temperature Max | 155°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +155°C |
Reel Quantity | 5000 |
Resistor Mounting | Surface Mount Device |
Temperature Coeff. + | 200ppm/°C |
Temperature Coeff. - | 200ppm/°C |
Tolerance + | 5% |
Tolerance - | 5% |
Voltage Rating V DC | 200V |
2.2 OHM .25W 5% | TTI Europe |
Resistor Chip Surge 0.25W 1206 5% 2R2 | RS |
SMD Chip Resistor, 2.2 Ohm, � 5%, 250 mW, 1206 [3216 Metric], Thick Film, Surge Chip | Avnet Abacus |
PS1206 2,2R 5% 0,25W PULSE/SURGE | Rutronik |
Res, 2R2, 5%, 0.25W, Thick Film, 1206 | Newark Electronics |
SMD Chip Resistor, 2.2 Ohm, ± 5%, 250 mW, 1206 [3216 Metric], Thick Film, Surge Chip | Avnet America |
RES, 2R2, 5%, 0.25W, THICK FILM, 1206 | element14 |
Where can I find additional details, specifications and documents for a SR1206JR-072R2L?
Additional datasheets, footprints and schematics for SR1206JR-072R2L are listed on our Part Details page. You can also find images and similar parts to SR1206JR-072R2L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR1206JR-072R2L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR1206JR-072R2L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR1206JR-072R2L fall under?
The SR1206JR-072R2L is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to SR1206JR-072R2L when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR1206JR-072R2L you can contact the distributor directly for product support, shipping queries etc.
Is the SR1206JR-072R2L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR1206JR-072R2L have stock available?
Authorised distributors including TTI Europe, RS, Avnet Abacus, Rutronik and Newark Electronics have stock available or on a lead time for SR1206JR-072R2L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR1206JR-072R2L often in real-time on the comparison pages.
What if I can't find stock of SR1206JR-072R2L?
You can fill out our help required form which you can use to request a quote for SR1206JR-072R2L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.