Status: | Unknown |
---|---|
Series: | SR106 Series |
RoHS: | Unknown |
Prices starting from US$0.0407
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
3,500
in stock
|
Buy Now | |
element14
from US$0.06
|
4,950
in stock
|
Buy Now | |
Farnell
from US$0.06
|
4,950
in stock
|
Buy Now | |
Conrad
from US$0.93
|
131
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
-
|
Buy Now | |
Future Electronics
from US$0.0407
|
-
|
Buy Now | |
Avnet America
from US$0.0407
|
-
|
Buy Now | |
RS Americas
from US$0.14
|
-
|
Buy Now | |
Sager
from US$4.91
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 60V |
Forward Current If(AV) | 1A |
Forward Voltage VF Max | 700mV |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-41 (DO-204AL) |
No. of Pins | 2Pins |
Product Range | SR106 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Current If @ Vf | 1A |
Current Ifsm | 30A |
Diode Type | Schottky |
Forward Current If Max | 1A |
Forward Voltage | 700mV |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -65°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Termination Type | Axial Leaded |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thomas & Betts | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a SR106..?
Additional datasheets, footprints and schematics for SR106.. are listed on our Part Details page. You can also find images and similar parts to SR106.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR106.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR106.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR106.. fall under?
The SR106.. is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to SR106.. when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR106.. you can contact the distributor directly for product support, shipping queries etc.
Is the SR106.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR106.. have stock available?
Authorised distributors including element14, Farnell, RS, Conrad and Newark Electronics have stock available or on a lead time for SR106...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR106.. often in real-time on the comparison pages.
What if I can't find stock of SR106..?
You can fill out our help required form which you can use to request a quote for SR106.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.