Status: | Unknown |
---|---|
Series: | SR104 Series |
RoHS: | Unknown |
Prices starting from US$0.0388
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0450
|
No stock
|
Buy Now | |
Schukat Electronic
from US$0.0417
|
9,850
in stock
|
Buy Now | |
RS
from US$0.0400
|
2,568
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
-
|
Buy Now | |
Avnet America
from US$0.0388
|
-
|
Buy Now | |
RS Americas
from US$3.56
|
-
|
Buy Now | |
element14
from US$0.07
|
-
|
Buy Now | |
Sager
from US$3.35
|
-
|
Buy Now |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 40V |
Forward Current If(AV) | 1A |
Forward Voltage VF Max | 550mV |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Max | 125°C |
Diode Case Style | DO-41 (DO-204AL) |
No. of Pins | 2Pins |
Product Range | SR104 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Current If @ Vf | 1A |
Current Ifsm | 30A |
Diode Type | Schottky |
Forward Current If Max | 1A |
Forward Voltage | 550mV |
Junction Temperature Tj Max | 125°C |
Junction Temperature Tj Min | -65°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +125°C |
Termination Type | Axial Leaded |
DIODE, SCHOTTKY, 1A, 40V | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sealing O-Ring, 1-1/4 Inch, for Use with Flexible Metal Conduit, Neoprene | Steel City by ABB SR 104 | RS Americas |
Thomas & Betts | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a SR104..?
Additional datasheets, footprints and schematics for SR104.. are listed on our Part Details page. You can also find images and similar parts to SR104.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR104.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR104.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR104.. fall under?
The SR104.. is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to SR104.. when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR104.. you can contact the distributor directly for product support, shipping queries etc.
Is the SR104.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR104.. have stock available?
Authorised distributors including Schukat Electronic, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for SR104...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR104.. often in real-time on the comparison pages.
What if I can't find stock of SR104..?
You can fill out our help required form which you can use to request a quote for SR104.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.