SR10-0.20-1% Resistors - Fixed Value by Caddock Electronics

RESISTOR, CURRENT SENSE, 0.2 OHM, 1W, 1%

Status: Unknown
Series: SR Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.77

Distributor Stock
Logo for RS
RS
from US$2.77
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$6.53
52
in stock
Buy Now
Logo for element14
element14
from US$3.66
52
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$6.15
-
Buy Now
Logo for Farnell
Farnell
from US$6.93
-
Buy Now

Specifications

Resistance 0.2ohm
Product Range SR Series
Power Rating 1W
Resistor Element Type Thick Film
Resistance Tolerance ± 1%
Temperature Coefficient +100, -50ppm/°C
RoHS Compliant Yes

Alternative Descriptions

Resistor, Current Sense, 0.2 Ohm, 1W, 1% | Newark Electronics
Resistor, Current Sense | RS
Resistor, Fixed, Current Sense, 1%, 0.2 Ohms, 1 W, Radial Lead, TH | Caddock SR10-0.20-1% | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SR10-0.20-1%?

Additional datasheets, footprints and schematics for SR10-0.20-1% are listed on our Part Details page. You can also find images and similar parts to SR10-0.20-1% on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SR10-0.20-1% on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR10-0.20-1% price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SR10-0.20-1% fall under?

The SR10-0.20-1% is listed under Passive Components > Resistors - Fixed Value > Current Sense Through Hole Resistors.

Can I view similar or alternative parts?

You can view similar parts to SR10-0.20-1% when available in the Current Sense Through Hole Resistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SR10-0.20-1% you can contact the distributor directly for product support, shipping queries etc.

Is the SR10-0.20-1% RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SR10-0.20-1% have stock available?

Authorised distributors including Newark Electronics, element14, RS, RS Americas and Farnell have stock available or on a lead time for SR10-0.20-1%.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SR10-0.20-1% often in real-time on the comparison pages.

What if I can't find stock of SR10-0.20-1%?

You can fill out our help required form which you can use to request a quote for SR10-0.20-1% from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay