Status: | Unknown |
---|---|
Series: | SR Series |
RoHS: | Unknown |
Resistance | 0.02ohm |
---|---|
Product Range | SR Series |
Power Rating | 1W |
Resistor Element Material | Current Sense |
Resistor Case Style | Radial Leaded |
Resistance Tolerance | ± 1% |
Temperature Coefficient | 0ppm/°C to +200ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
No. of Pins | 4Pins |
Resistor Mounting | Through Hole |
Precision current sense resistor,R020 1% | RS |
Current Sense Resistor, 0.02 Ohm, 1W, 1% | Newark Electronics |
Resistor, Fixed, Current Sense, 1%, 0.02 Ohms, 1 W, Radial Lead, TH | Caddock SR10-0.020-1% | RS Americas |
Resistance:0.02ohm | element14 |
RESISTOR, 0.02 OHM | Farnell |
Where can I find additional details, specifications and documents for a SR10-0.020-1%?
Additional datasheets, footprints and schematics for SR10-0.020-1% are listed on our Part Details page. You can also find images and similar parts to SR10-0.020-1% on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR10-0.020-1% on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR10-0.020-1% price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR10-0.020-1% fall under?
The SR10-0.020-1% is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to SR10-0.020-1% when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR10-0.020-1% you can contact the distributor directly for product support, shipping queries etc.
Is the SR10-0.020-1% RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR10-0.020-1% have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for SR10-0.020-1%.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR10-0.020-1% often in real-time on the comparison pages.
What if I can't find stock of SR10-0.020-1%?
You can fill out our help required form which you can use to request a quote for SR10-0.020-1% from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.