Status: | Unknown |
---|---|
Series: | SR05 Series |
RoHS: | Unknown |
Clamping Voltage Vc Max | 18V |
---|---|
Diode Case Style | SOT-143 |
No. of Pins | 4Pins |
Operating Voltage | 5V |
Power Dissipation Pd | 450W |
Product Range | SR05 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (12-Jan-2017) |
Esd Protection Diode, 5V, 25A, Sot-143 | Newark Electronics |
DIODE, ESD PROTECTION, 5V, SOT-143 | element14 |
Where can I find additional details, specifications and documents for a SR05-02CTG?
Additional datasheets, footprints and schematics for SR05-02CTG are listed on our Part Details page. You can also find images and similar parts to SR05-02CTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR05-02CTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR05-02CTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR05-02CTG fall under?
The SR05-02CTG is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to SR05-02CTG when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR05-02CTG you can contact the distributor directly for product support, shipping queries etc.
Is the SR05-02CTG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR05-02CTG have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for SR05-02CTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR05-02CTG often in real-time on the comparison pages.
What if I can't find stock of SR05-02CTG?
You can fill out our help required form which you can use to request a quote for SR05-02CTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.