Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Capacitance | 2200pF |
---|---|
Voltage Rating | 50V |
Capacitance Tolerance | ± 5% |
Operating Temperature Max | 125°C |
Capacitor Case Style | 1210 [3225 Metric] |
No. of Pins | 2 |
RoHS Compliant | Yes |
Rf/Microwave Capacitor 2200Pf, 50V, 1210 5%, Full Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a SQCB5A222JATME?
Additional datasheets, footprints and schematics for SQCB5A222JATME are listed on our Part Details page. You can also find images and similar parts to SQCB5A222JATME on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SQCB5A222JATME on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SQCB5A222JATME price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SQCB5A222JATME fall under?
The SQCB5A222JATME is listed under Passive Components > Capacitors > RF Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SQCB5A222JATME when available in the RF Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SQCB5A222JATME you can contact the distributor directly for product support, shipping queries etc.
Is the SQCB5A222JATME RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SQCB5A222JATME have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SQCB5A222JATME.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SQCB5A222JATME often in real-time on the comparison pages.
What if I can't find stock of SQCB5A222JATME?
You can fill out our help required form which you can use to request a quote for SQCB5A222JATME from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.