Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Power | 16W |
---|---|
Lamp Base Type | GR8 |
Luminous Flux | 1050lm |
Average Bulb Life | 10000h |
CFL Lamp Shape | Double D Turn Tube |
Colour Temperature Typ | 2700K |
Light Colour | White |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
External Length / Height | 141mm |
External Width | 138mm |
Length | 141mm |
Luminous Flux Typ | 1050lm |
Luminous Intensity Max | 1050lm |
No. of Pins | 2Pins |
Operating life Time | 10000h |
Power Rating | 16W |
Supply Voltage | 103V |
Supply Voltage V AC | 230V |
LAMP, 2D, 16W, 2PIN, 2700K | element14 |
Where can I find additional details, specifications and documents for a SQ16827?
Additional datasheets, footprints and schematics for SQ16827 are listed on our Part Details page. You can also find images and similar parts to SQ16827 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SQ16827 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SQ16827 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SQ16827 fall under?
The SQ16827 is listed under Electrical & Lighting > Light Bulbs & Tubes > Compact Fluorescent Light Bulbs - CFL.
Can I view similar or alternative parts?
You can view similar parts to SQ16827 when available in the Compact Fluorescent Light Bulbs - CFL range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SQ16827 you can contact the distributor directly for product support, shipping queries etc.
Is the SQ16827 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SQ16827 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for SQ16827.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SQ16827 often in real-time on the comparison pages.
What if I can't find stock of SQ16827?
You can fill out our help required form which you can use to request a quote for SQ16827 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.