Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.31
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.31
|
No stock
|
Buy Now |
IC Function | Cool Bypass Switch |
---|---|
Supply Voltage Min | - |
Supply Voltage Max | - |
IC Package Type | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
COOL BYPASS SWITCH, PHOTOVOLTAIC, TO-220 | Farnell |
Where can I find additional details, specifications and documents for a SPV1002T40?
Additional datasheets, footprints and schematics for SPV1002T40 are listed on our Part Details page. You can also find images and similar parts to SPV1002T40 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPV1002T40 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPV1002T40 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPV1002T40 fall under?
The SPV1002T40 is listed under Semiconductors - ICs > More - Integrated Circuits.
Can I view similar or alternative parts?
You can view similar parts to SPV1002T40 when available in the More - Integrated Circuits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPV1002T40 you can contact the distributor directly for product support, shipping queries etc.
Is the SPV1002T40 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPV1002T40 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for SPV1002T40.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPV1002T40 often in real-time on the comparison pages.
What if I can't find stock of SPV1002T40?
You can fill out our help required form which you can use to request a quote for SPV1002T40 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.