Status: | Unknown |
---|---|
Series: | PUD Series |
RoHS: | Unknown |
Prices starting from US$0.0118
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.05
|
340,300
in stock
|
Buy Now | |
TTI Europe
from US$0.0130
|
8,464,000
in stock
|
Buy Now | |
Conrad
from US$0.0321
|
63,736
in stock
|
Buy Now | |
CoreStaff
from US$0.0260
|
51,750
in stock
|
Buy Now | |
Future Electronics
from US$0.0172
|
40,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0118
|
33,270
in stock
|
Buy Now | |
Newark Electronics
from US$0.0150
|
16,000
in stock
|
Buy Now | |
element14
from US$0.0176
|
16,000
in stock
|
Buy Now | |
Farnell
from US$0.0159
|
16,000
in stock
|
Buy Now | |
Sorelec
-
|
224,000
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
40,000
in stock
|
Buy Now |
Product Range | PUD Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 24AWG |
Contact Plating | Tin Plated Contacts |
For Use With | JST PUD Series Disconnectable Crimp Style Connectors |
Wire Size AWG Min | 28AWG |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
PITCH2.0MM,3A,250V,AWG#28-22 | TTI Europe |
PUD 2mm crimp receptacle, 28-24 AWG | RS |
Content: 1 pc(s) | Conrad |
HOUSE CLASS | Future Electronics |
Contact, Socket, 28-24Awg, Crimp | Newark Electronics |
CONTACT, SOCKET, 28-24AWG, CRIMP | element14 |
Terminal Crimp | Amar Radio Corporation |
Where can I find additional details, specifications and documents for a SPUD-002T-P0.5?
Additional datasheets, footprints and schematics for SPUD-002T-P0.5 are listed on our Part Details page. You can also find images and similar parts to SPUD-002T-P0.5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPUD-002T-P0.5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPUD-002T-P0.5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPUD-002T-P0.5 fall under?
The SPUD-002T-P0.5 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to SPUD-002T-P0.5 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPUD-002T-P0.5 you can contact the distributor directly for product support, shipping queries etc.
Is the SPUD-002T-P0.5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPUD-002T-P0.5 have stock available?
Authorised distributors including TTI Europe, RS, Conrad, CoreStaff and Future Electronics have stock available or on a lead time for SPUD-002T-P0.5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPUD-002T-P0.5 often in real-time on the comparison pages.
What if I can't find stock of SPUD-002T-P0.5?
You can fill out our help required form which you can use to request a quote for SPUD-002T-P0.5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.