Status: | Unknown |
---|---|
Series: | PUD Series |
RoHS: | Unknown |
Prices starting from US$0.0110
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0387
|
404,890
in stock
|
Buy Now | |
TTI Europe
from US$0.0141
|
2,368,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0110
|
920,000
in stock
|
Buy Now | |
element14
from US$0.0205
|
920,000
in stock
|
Buy Now | |
Farnell
from US$0.0212
|
920,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0241
|
852,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0172
|
184,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0241
|
170,400
in stock
|
Buy Now | |
Conrad
from US$0.0428
|
29,380
in stock
|
Buy Now | |
Chip One Stop
from US$0.0142
|
20,591
in stock
|
Buy Now | |
CoreStaff
from US$0.0260
|
16,856
in stock
|
Buy Now | |
Sorelec
-
|
16,000
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
8,140
in stock
|
Buy Now |
Product Range | PUD Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 22AWG |
Contact Plating | Tin Plated Contacts |
For Use With | JST PUD Series Housing Connectors |
Wire Size AWG Min | 26AWG |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Crimp |
Gender | Receptacle |
PITCH2.0MM,3A,250V,AWG#28-22 | TTI Europe |
Contact, Socket, 26-22Awg, Crimp Rohs Compliant: Yes |Jst (Japan Solderless Terminals) SPUD-001T-P0.5 | Newark Electronics |
CONTACT, SOCKET, 26-22AWG, CRIMP | element14 |
PUD CONTACT | Heilind Electronics |
PUD 2mm crimp receptacle, 26-22 AWG | RS |
22-26 AWG Tin Crimp Socket PUD Connector Contact | Future Electronics |
Content: 1 pc(s) | Conrad |
Terminal | Amar Radio Corporation |
Where can I find additional details, specifications and documents for a SPUD-001T-P0.5?
Additional datasheets, footprints and schematics for SPUD-001T-P0.5 are listed on our Part Details page. You can also find images and similar parts to SPUD-001T-P0.5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPUD-001T-P0.5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPUD-001T-P0.5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPUD-001T-P0.5 fall under?
The SPUD-001T-P0.5 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to SPUD-001T-P0.5 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPUD-001T-P0.5 you can contact the distributor directly for product support, shipping queries etc.
Is the SPUD-001T-P0.5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPUD-001T-P0.5 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Heilind Electronics have stock available or on a lead time for SPUD-001T-P0.5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPUD-001T-P0.5 often in real-time on the comparison pages.
What if I can't find stock of SPUD-001T-P0.5?
You can fill out our help required form which you can use to request a quote for SPUD-001T-P0.5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.