Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | RF / IF |
---|---|
Silicon Manufacturer | NXP |
Silicon Core Number | NCP163AMX330TBG Â NCP3170BDR2G Â NCP3337MN330R2G Â NCP5663DSADJR4G Â NLAS323USG Â PCA9655EMTTXG |
Application Sub Type | Sensor |
Kit Contents | Eval Kit NCP163AMX330TBG Â NCP3170BDR2G Â NCP3337MN330R2G Â NCP5663DSADJR4G Â NLAS323USG Â PCA9655EMTTXG |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Iot Idk Sps Reader Evaluation Kit/0 |Onsemi SPS-READER-GEVK | Newark Electronics |
IoT Development Kit Connects Arduino Style SPS Reader Evaluation Kit | Future Electronics |
IoT IDK SPS Reader Evaluation Kit | Avnet America |
IOT EVAL KIT, BATT-FREE SMART PAS SENSOR | element14 |
Where can I find additional details, specifications and documents for a SPS-READER-GEVK?
Additional datasheets, footprints and schematics for SPS-READER-GEVK are listed on our Part Details page. You can also find images and similar parts to SPS-READER-GEVK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPS-READER-GEVK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPS-READER-GEVK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPS-READER-GEVK fall under?
The SPS-READER-GEVK is listed under ON Semiconductor Parts.
Can I view similar or alternative parts?
You can view similar parts to SPS-READER-GEVK when available in the ON Semiconductor Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPS-READER-GEVK you can contact the distributor directly for product support, shipping queries etc.
Is the SPS-READER-GEVK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPS-READER-GEVK have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for SPS-READER-GEVK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPS-READER-GEVK often in real-time on the comparison pages.
What if I can't find stock of SPS-READER-GEVK?
You can fill out our help required form which you can use to request a quote for SPS-READER-GEVK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.