Status: | Unknown |
---|---|
Series: | SPS Series |
RoHS: | Compliant |
Prices starting from US$585.44
Supply Voltage DC Min | 12V |
---|---|
Supply Voltage DC Max | 30V |
Sensor Housing | Cylindrical |
Output Current | 20mA |
Operating Magnetic Force Min | 2700G |
Product Range | SPS Series |
RoHS Compliant | Yes |
Industrial Motion & Position Sensors DOES NOT incl MAGNET 4 mA to 20 mA output | Sager |
Industrial Motion&Position Sensors DOES NOT incl | Rapid Electronics |
Honeywell Industrial Motion & Position Sensors DOE | Distrelec |
Sensor, Position, Rotary, 12-30Vdc | Newark Electronics |
SMART POSITION SENSOR | TTI Europe |
Where can I find additional details, specifications and documents for a SPS-R360D-NBMS0101?
Additional datasheets, footprints and schematics for SPS-R360D-NBMS0101 are listed on our Part Details page. You can also find images and similar parts to SPS-R360D-NBMS0101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPS-R360D-NBMS0101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPS-R360D-NBMS0101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPS-R360D-NBMS0101 fall under?
The SPS-R360D-NBMS0101 is listed under Sensors & Transducers > Sensors > Motion Sensors & Position Sensors > Magnetic Position Sensors.
Can I view similar or alternative parts?
You can view similar parts to SPS-R360D-NBMS0101 when available in the Magnetic Position Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPS-R360D-NBMS0101 you can contact the distributor directly for product support, shipping queries etc.
Is the SPS-R360D-NBMS0101 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SPS-R360D-NBMS0101 have stock available?
Authorised distributors including Sager, Rapid Electronics, Chip One Stop, Distrelec and Newark Electronics have stock available or on a lead time for SPS-R360D-NBMS0101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPS-R360D-NBMS0101 often in real-time on the comparison pages.
What if I can't find stock of SPS-R360D-NBMS0101?
You can fill out our help required form which you can use to request a quote for SPS-R360D-NBMS0101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.