Status: | Unknown |
---|---|
Series: | SPS Series |
RoHS: | Unknown |
Prices starting from US$114.45
Supply Voltage DC Min | 6V |
---|---|
Supply Voltage DC Max | 24V |
Sensor Housing | - |
No. of Pins | 3Pins |
Output Current | - |
Operating Magnetic Force Min | 20G |
Product Range | SPS Series |
SVHC | No SVHC (07-Jul-2017) |
Supply Voltage Range DC | 6V to 24V |
Linear Displacement Sensors 75mm LINEAR 16BIT RESOLUTION | Sager |
Transducer Linear position | RS |
Sensor, Smart Position, 0 mm to 75mm Sensing Range, Magnet Included | Honeywell SPS-L075-HALS | RS Americas |
Linear Position Sensor. +/- 0.4% | Newark Electronics |
SENSOR, SMART POSITION, 75MM | element14 |
SMART POSITION SENSOR | TTI Europe |
Where can I find additional details, specifications and documents for a SPS-L075-HALS?
Additional datasheets, footprints and schematics for SPS-L075-HALS are listed on our Part Details page. You can also find images and similar parts to SPS-L075-HALS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPS-L075-HALS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPS-L075-HALS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPS-L075-HALS fall under?
The SPS-L075-HALS is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to SPS-L075-HALS when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPS-L075-HALS you can contact the distributor directly for product support, shipping queries etc.
Is the SPS-L075-HALS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPS-L075-HALS have stock available?
Authorised distributors including Sager, RS, RS Americas, Newark Electronics and element14 have stock available or on a lead time for SPS-L075-HALS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPS-L075-HALS often in real-time on the comparison pages.
What if I can't find stock of SPS-L075-HALS?
You can fill out our help required form which you can use to request a quote for SPS-L075-HALS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.