Status: | Unknown |
---|---|
Series: | PSI Series |
RoHS: | Unknown |
Prices starting from US$0.0387
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.05
|
20,800
in stock
|
Buy Now | |
Heilind Electronics
from US$0.06
|
1,950
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.06
|
650
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
80
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
-
|
Buy Now | |
element14
from US$0.06
|
-
|
Buy Now | |
Farnell
from US$0.0387
|
-
|
Buy Now |
Product Range | PSI Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 22AWG |
Contact Plating | Tin Plated Contacts |
For Use With | JST PSI Series Disconnectable Housing Connectors |
Wire Size AWG Min | 26AWG |
Contact Material | Copper Alloy |
SVHC | No SVHC (07-Jul-2017) |
PSI crimp receptacle, 26-22 AWG | RS |
| Heilind Electronics |
TERMINAL | Amar Radio Corporation |
Contact, Socket, 26-22Awg, Crimp | Newark Electronics |
CONTACT, SOCKET, 26-22AWG, CRIMP | element14 |
Where can I find additional details, specifications and documents for a SPSI-001T-M1.1?
Additional datasheets, footprints and schematics for SPSI-001T-M1.1 are listed on our Part Details page. You can also find images and similar parts to SPSI-001T-M1.1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPSI-001T-M1.1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPSI-001T-M1.1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPSI-001T-M1.1 fall under?
The SPSI-001T-M1.1 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to SPSI-001T-M1.1 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPSI-001T-M1.1 you can contact the distributor directly for product support, shipping queries etc.
Is the SPSI-001T-M1.1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPSI-001T-M1.1 have stock available?
Authorised distributors including RS, Heilind Electronics, Heilind Electronics Asia, Amar Radio Corporation and Newark Electronics have stock available or on a lead time for SPSI-001T-M1.1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPSI-001T-M1.1 often in real-time on the comparison pages.
What if I can't find stock of SPSI-001T-M1.1?
You can fill out our help required form which you can use to request a quote for SPSI-001T-M1.1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.