Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage DC Min | 18V |
---|---|
Supply Voltage DC Max | 40V |
Sensor Housing | Ring |
No. of Pins | 4Pins |
Output Current | 45mA |
Operating Magnetic Force Min | 10000G |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Position Sensor, 18Vdc To 40Vdc, 45Ma | Newark Electronics |
Industrial Motion & Position Sensors 180 Deg Arc Sensor Reg 18-40V Analog | Sager |
SENSOR, SMART POSITION, 180DEG, 18-40V | Farnell |
Where can I find additional details, specifications and documents for a SPS-A180D-VAMS?
Additional datasheets, footprints and schematics for SPS-A180D-VAMS are listed on our Part Details page. You can also find images and similar parts to SPS-A180D-VAMS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPS-A180D-VAMS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPS-A180D-VAMS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPS-A180D-VAMS fall under?
The SPS-A180D-VAMS is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to SPS-A180D-VAMS when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPS-A180D-VAMS you can contact the distributor directly for product support, shipping queries etc.
Is the SPS-A180D-VAMS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPS-A180D-VAMS have stock available?
Authorised distributors including Newark Electronics, Sager and Farnell have stock available or on a lead time for SPS-A180D-VAMS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPS-A180D-VAMS often in real-time on the comparison pages.
What if I can't find stock of SPS-A180D-VAMS?
You can fill out our help required form which you can use to request a quote for SPS-A180D-VAMS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.