Status: | Unknown |
---|---|
Series: | SPS Series |
RoHS: | Unknown |
Supply Voltage DC Min | 6V |
---|---|
Supply Voltage DC Max | 24V |
Sensor Housing | Ring |
No. of Pins | 4Pins |
Output Current | 45mA |
Operating Magnetic Force Min | 10000G |
Product Range | SPS Series |
SVHC | No SVHC (07-Jul-2017) |
Position Sensor, 6Vdc To 24Vdc, 45Ma | Newark Electronics |
Industrial Motion & Position Sensors 180 Deg Arc Sensor Reg 6-24V Analog | Sager |
SENSOR, SMART POSITION, 180DEG, 6-24V | Farnell |
Where can I find additional details, specifications and documents for a SPS-A180D-HAMS?
Additional datasheets, footprints and schematics for SPS-A180D-HAMS are listed on our Part Details page. You can also find images and similar parts to SPS-A180D-HAMS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPS-A180D-HAMS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPS-A180D-HAMS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPS-A180D-HAMS fall under?
The SPS-A180D-HAMS is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to SPS-A180D-HAMS when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPS-A180D-HAMS you can contact the distributor directly for product support, shipping queries etc.
Is the SPS-A180D-HAMS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPS-A180D-HAMS have stock available?
Authorised distributors including Newark Electronics, Sager and Farnell have stock available or on a lead time for SPS-A180D-HAMS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPS-A180D-HAMS often in real-time on the comparison pages.
What if I can't find stock of SPS-A180D-HAMS?
You can fill out our help required form which you can use to request a quote for SPS-A180D-HAMS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.