SPS-302428 Power Supplies by ACME Electronics

POWER SUPPLY, LINEAR, 28V

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Power Supply Approvals ITE
No. of Outputs 2Outputs
Output Power Max 30W
Output Voltage - Output 1 28V
Output Current - Output 1 1.2A
RoHS Compliant Yes

Alternative Descriptions

Power Supply, Linear, 28V | Newark Electronics
DC LINEAR POWER SUPPLY*, SINGL | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SPS-302428?

Additional datasheets, footprints and schematics for SPS-302428 are listed on our Part Details page. You can also find images and similar parts to SPS-302428 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SPS-302428 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPS-302428 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SPS-302428 fall under?

The SPS-302428 is listed under Power & Line Protection > Power Supplies > Linear Power Supplies.

Can I view similar or alternative parts?

You can view similar parts to SPS-302428 when available in the Linear Power Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SPS-302428 you can contact the distributor directly for product support, shipping queries etc.

Is the SPS-302428 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for SPS-302428 have stock available?

Authorised distributors including Newark Electronics and Relay Specialties have stock available or on a lead time for SPS-302428.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SPS-302428 often in real-time on the comparison pages.

What if I can't find stock of SPS-302428?

You can fill out our help required form which you can use to request a quote for SPS-302428 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay