Status: | Unknown |
---|---|
Series: | SPSx Series |
RoHS: | Unknown |
IC Function | Battery Free Wireless Sensor |
---|---|
Supply Voltage Min | - |
Supply Voltage Max | - |
IC Package Type | SMD |
No. of Pins | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | SPSx Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
BATT FREE WIRELESS SENSOR, MOISTURE, SMD | Farnell |
Batt Free Wireless Sensor, Moisture, Smd |Onsemi SPS1M002A | Newark Electronics |
Where can I find additional details, specifications and documents for a SPS1M002A?
Additional datasheets, footprints and schematics for SPS1M002A are listed on our Part Details page. You can also find images and similar parts to SPS1M002A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPS1M002A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPS1M002A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPS1M002A fall under?
The SPS1M002A is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to SPS1M002A when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPS1M002A you can contact the distributor directly for product support, shipping queries etc.
Is the SPS1M002A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPS1M002A have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for SPS1M002A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPS1M002A often in real-time on the comparison pages.
What if I can't find stock of SPS1M002A?
You can fill out our help required form which you can use to request a quote for SPS1M002A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.