Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 3W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 600mA |
RoHS Compliant | Yes |
Ac-Dc Converter, External Plug In, 1 O/P, 3W, 600Ma, 5V | Newark Electronics |
Where can I find additional details, specifications and documents for a SPS-0305?
Additional datasheets, footprints and schematics for SPS-0305 are listed on our Part Details page. You can also find images and similar parts to SPS-0305 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPS-0305 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPS-0305 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPS-0305 fall under?
The SPS-0305 is listed under Power & Line Protection > Power Supplies > AC / DC Converters > AC / DC External Plug In Adaptor Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to SPS-0305 when available in the AC / DC External Plug In Adaptor Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPS-0305 you can contact the distributor directly for product support, shipping queries etc.
Is the SPS-0305 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SPS-0305 have stock available?
Authorised distributors including Newark Electronics and Relay Specialties have stock available or on a lead time for SPS-0305.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPS-0305 often in real-time on the comparison pages.
What if I can't find stock of SPS-0305?
You can fill out our help required form which you can use to request a quote for SPS-0305 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.