Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.66
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.69
|
75
in stock
|
Buy Now | |
Relay Specialties
from US$1.75
|
878
in stock
|
Buy Now | |
Newark Electronics
from US$2.29
|
196
in stock
|
Buy Now | |
element14
from US$2.43
|
196
in stock
|
Buy Now | |
Farnell
from US$2.34
|
109
in stock
|
Buy Now | |
RS Americas
from US$2.77
|
94
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.32
|
38
in stock
|
Buy Now | |
Avnet America
from US$1.66
|
-
|
Buy Now | |
Distrelec
from US$3.81
|
-
|
Buy Now | |
TTI Europe
from US$2.00
|
-
|
Buy Now |
Socket Mounting | Through Hole |
---|---|
Socket Terminals | Quick Connect |
No. of Pins | 12Pins |
Current Rating | 4A |
Voltage Rating | 500VDC |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Accessory Type | Socket |
External Depth | 12.4mm |
External Length / Height | 4.85mm |
External Width | 32.4mm |
For Use With | S Relays |
PANASONIC EW/AROMAT PCB RELAY | Relay Specialties |
Relay Socket | Newark Electronics |
RELAY, SOCKET, FOR, S SERIES | element14 |
Relay Socket 12 Pin PCB for use with S Series Relays | Panasonic Electronic Components S-PS | RS Americas |
Socket For S Relays | RS |
Socket | Transfer Multisort Elektronik |
PC Board Socket for Panasonic S Series Relays Carton | Avnet America |
Panasonic Relay Socket, , Radial Leads | Distrelec |
RELAY SOCKET | TTI Europe |
Where can I find additional details, specifications and documents for a S-PS?
Additional datasheets, footprints and schematics for S-PS are listed on our Part Details page. You can also find images and similar parts to S-PS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S-PS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S-PS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S-PS fall under?
The S-PS is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to S-PS when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S-PS you can contact the distributor directly for product support, shipping queries etc.
Is the S-PS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S-PS have stock available?
Authorised distributors including Relay Specialties, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for S-PS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S-PS often in real-time on the comparison pages.
What if I can't find stock of S-PS?
You can fill out our help required form which you can use to request a quote for S-PS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.