Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0089
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0089
|
No stock
|
Buy Now | |
CoreStaff
from US$0.0260
|
1,158
in stock
|
Buy Now | |
Heilind Electronics
-
|
78,000
in stock
|
Buy Now | |
Sorelec
-
|
24,000
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
15,600
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
200
in stock
|
Buy Now | |
Future Electronics
from US$0.0152
|
-
|
Buy Now | |
element14
from US$0.0139
|
-
|
Buy Now |
Pitch Spacing | - |
---|---|
No. of Contacts | - |
Gender | Receptacle |
Product Range | - |
Contact Termination Type | Crimp |
No. of Rows | - |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper |
SVHC | No SVHC (17-Dec-2015) |
Contact Termination | Crimp |
PND CONTACT | Heilind Electronics |
TERMINAL | Amar Radio Corporation |
Terminal Socket, PND Series, 2.0mm, 26-22 AWG | Future Electronics |
CRIMP SOCKET, 26-22AWG, TIN | element14 |
Where can I find additional details, specifications and documents for a SPND-001T-C0.5?
Additional datasheets, footprints and schematics for SPND-001T-C0.5 are listed on our Part Details page. You can also find images and similar parts to SPND-001T-C0.5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPND-001T-C0.5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPND-001T-C0.5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPND-001T-C0.5 fall under?
The SPND-001T-C0.5 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to SPND-001T-C0.5 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPND-001T-C0.5 you can contact the distributor directly for product support, shipping queries etc.
Is the SPND-001T-C0.5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPND-001T-C0.5 have stock available?
Authorised distributors including CoreStaff, Heilind Electronics, Sorelec, Heilind Electronics Asia and Amar Radio Corporation have stock available or on a lead time for SPND-001T-C0.5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPND-001T-C0.5 often in real-time on the comparison pages.
What if I can't find stock of SPND-001T-C0.5?
You can fill out our help required form which you can use to request a quote for SPND-001T-C0.5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.