SPMWHD32AMD5XAT3SL Samsung Parts by Samsung

LED HB WHITE 4000K 40LM 3030

Status: Unknown
Series: LM301B Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.09

Distributor Stock
Logo for Farnell
Farnell
from US$0.11
1,358
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.13
1,358
in stock
Buy Now
Logo for element14
element14
from US$0.13
1,358
in stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
276,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.09
-
Buy Now

Specifications

Product Range LM301B Series
LED Colour White
Viewing Angle 120°
Luminous Flux @ Test 40lm
CCT 4000K
Forward Current If Max 200mA
Forward Voltage @ Test 2.7V
Forward Current @ Test 65mA
Power Dissipation Pd 300mW
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Led, Hb, White, 4000K, 40Lm, 3030 | Newark Electronics
LED, HB, WHITE, 4000K, 40LM, 3030 | element14
LED Chip Neutral White 4000K 200mA 2-Pin SMD T/R | EBV Elektronik
Samsung Mid Power 4000K 80 CRI 3 STEP SL | Future Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SPMWHD32AMD5XAT3SL?

Additional datasheets, footprints and schematics for SPMWHD32AMD5XAT3SL are listed on our Part Details page. You can also find images and similar parts to SPMWHD32AMD5XAT3SL on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SPMWHD32AMD5XAT3SL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPMWHD32AMD5XAT3SL price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SPMWHD32AMD5XAT3SL fall under?

The SPMWHD32AMD5XAT3SL is listed under Samsung Parts.

Can I view similar or alternative parts?

You can view similar parts to SPMWHD32AMD5XAT3SL when available in the Samsung Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SPMWHD32AMD5XAT3SL you can contact the distributor directly for product support, shipping queries etc.

Is the SPMWHD32AMD5XAT3SL RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SPMWHD32AMD5XAT3SL have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, EBV Elektronik and Future Electronics have stock available or on a lead time for SPMWHD32AMD5XAT3SL.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SPMWHD32AMD5XAT3SL often in real-time on the comparison pages.

What if I can't find stock of SPMWHD32AMD5XAT3SL?

You can fill out our help required form which you can use to request a quote for SPMWHD32AMD5XAT3SL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay