Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transducer Function | Microphone |
---|---|
Directivity | Omnidirectional |
Frequency Response Min | - |
Frequency Response Max | - |
Supply Voltage Min | 1.5V |
Supply Voltage Max | 3.6V |
Sensitivity (dB) | -42dB |
Drain Current Max | 250µA |
Output Impedance | 300ohm |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Base Number | 204 |
Brief Features | RF Protection |
External Depth | 4.72mm |
External Height | 1.25mm |
External Width | 3.76mm |
IC Function | Silicon Microphone |
No. of Pins | 4Pins |
Noise Figure Typ | 59dB |
Operating Temperature Max | 100°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +100°C |
Sensitivity | -42 |
Supply Voltage DC Max | 3.6V |
Supply Voltage DC Min | 1.5V |
Supply Voltage Range | 1.5V to 3.6V |
Temperature Max | 100°C |
Temperature Min | -40°C |
MICROPHONE, MINI SISONIC, SMD0, | element14 |
Where can I find additional details, specifications and documents for a SPM0404HE5H-T?
Additional datasheets, footprints and schematics for SPM0404HE5H-T are listed on our Part Details page. You can also find images and similar parts to SPM0404HE5H-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPM0404HE5H-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPM0404HE5H-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPM0404HE5H-T fall under?
The SPM0404HE5H-T is listed under Audio Visual > Pro Audio > Microphones & Accessories.
Can I view similar or alternative parts?
You can view similar parts to SPM0404HE5H-T when available in the Microphones & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPM0404HE5H-T you can contact the distributor directly for product support, shipping queries etc.
Is the SPM0404HE5H-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPM0404HE5H-T have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for SPM0404HE5H-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPM0404HE5H-T often in real-time on the comparison pages.
What if I can't find stock of SPM0404HE5H-T?
You can fill out our help required form which you can use to request a quote for SPM0404HE5H-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.