Status: | Unknown |
---|---|
Series: | SPLV2 Series |
RoHS: | Unknown |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.35
|
No stock
|
Buy Now |
Clamping Voltage Vc Max | 15V |
---|---|
Diode Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Voltage | 2.8V |
Power Dissipation Pd | 600W |
Product Range | SPLV2 Series |
Automotive Qualification Standard | - |
Diode Type | ESD Protection |
Peak Pulse Current Ippm | 24A |
Reverse Stand-Off Voltage Vrwm | 2.8V |
DIODE, TVS, UNIDIR, SOT23 | Farnell |
Where can I find additional details, specifications and documents for a SPLV2.8HTG?
Additional datasheets, footprints and schematics for SPLV2.8HTG are listed on our Part Details page. You can also find images and similar parts to SPLV2.8HTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPLV2.8HTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPLV2.8HTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPLV2.8HTG fall under?
The SPLV2.8HTG is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to SPLV2.8HTG when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPLV2.8HTG you can contact the distributor directly for product support, shipping queries etc.
Is the SPLV2.8HTG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPLV2.8HTG have stock available?
Authorised distributors including Farnell have stock available or on a lead time for SPLV2.8HTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPLV2.8HTG often in real-time on the comparison pages.
What if I can't find stock of SPLV2.8HTG?
You can fill out our help required form which you can use to request a quote for SPLV2.8HTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.