Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enclosure Type | Instrument |
---|---|
Enclosure Material | ABS |
External Height - Metric | 67mm |
External Width - Metric | 148mm |
External Depth - Metric | 190mm |
IP Rating | IP40 |
Body Colour | Grey White |
NEMA Rating | - |
External Height - Imperial | 2.64" |
External Width - Imperial | 5.83" |
External Depth - Imperial | 7.48" |
Product Range | - |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
Internal PCB Accomodation Dimensions | 160x100 |
CASE, INSTRUMENT, ALU PANEL | element14 |
Where can I find additional details, specifications and documents for a SPL99-0002?
Additional datasheets, footprints and schematics for SPL99-0002 are listed on our Part Details page. You can also find images and similar parts to SPL99-0002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPL99-0002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPL99-0002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPL99-0002 fall under?
The SPL99-0002 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to SPL99-0002 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPL99-0002 you can contact the distributor directly for product support, shipping queries etc.
Is the SPL99-0002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPL99-0002 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for SPL99-0002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPL99-0002 often in real-time on the comparison pages.
What if I can't find stock of SPL99-0002?
You can fill out our help required form which you can use to request a quote for SPL99-0002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.