Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage DC Min | - |
---|---|
Supply Voltage DC Max | - |
Sensor Housing | Rectangular |
No. of Pins | 3 Pin, 3Pins |
Output Current | - |
Operating Magnetic Force Min | - |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Adhesive Material | 3M-467-200 MP |
IP / NEMA Rating | IP66 |
Length | 515.86mm |
Linearity % | 3% |
Mechanical Life | 1 000 000 Cycles |
Overall Height | 0.5mm |
Overall Width | 20.32mm |
Power Rating at 25°C | 1W |
Resistance | 10kohm |
Track Length | 500mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Sensor Housing | Rectangular |
---|---|
No. of Pins | 3 Pin |
SVHC | No SVHC (07-Jul-2017) |
RoHS Compliant | Yes |
SENSOR, LINEAR, MEMBRANE, 500MM | element14 |
Sensor, Linear, Membrane, 500Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a SP-L-0500-ST?
Additional datasheets, footprints and schematics for SP-L-0500-ST are listed on our Part Details page. You can also find images and similar parts to SP-L-0500-ST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SP-L-0500-ST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SP-L-0500-ST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SP-L-0500-ST fall under?
The SP-L-0500-ST is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to SP-L-0500-ST when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SP-L-0500-ST you can contact the distributor directly for product support, shipping queries etc.
Is the SP-L-0500-ST RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SP-L-0500-ST have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for SP-L-0500-ST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SP-L-0500-ST often in real-time on the comparison pages.
What if I can't find stock of SP-L-0500-ST?
You can fill out our help required form which you can use to request a quote for SP-L-0500-ST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.