Status: | Unknown |
---|---|
Series: | ALPHA CONNECT Series |
RoHS: | Unknown |
Adapter Type / Style | Y - Style |
---|---|
Adapter / Splitter Mounting | Cable Mount |
Convert From Splitter | 5 Position M12 Plug |
Convert To Splitter | 2 x 5 Position M12 Receptacle |
Adapter Body Colour | Black |
Connector Body Material | PUR (Polyurethane) Body |
Product Range | ALPHA CONNECT Series |
SVHC | No SVHC (15-Jan-2019) |
No. of Ports | 2Ports |
Splitter, M12M to 2xM12F, Wide, SPL001W BLACK EACH | Alpha Wire SPL001W BK032 | RS Americas |
SPLITTER, 1: 2, BLACK | Farnell |
Splitter, 1:2, Black | Newark Electronics |
Where can I find additional details, specifications and documents for a SPL001W BK032?
Additional datasheets, footprints and schematics for SPL001W BK032 are listed on our Part Details page. You can also find images and similar parts to SPL001W BK032 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPL001W BK032 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPL001W BK032 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPL001W BK032 fall under?
The SPL001W BK032 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to SPL001W BK032 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPL001W BK032 you can contact the distributor directly for product support, shipping queries etc.
Is the SPL001W BK032 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPL001W BK032 have stock available?
Authorised distributors including RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for SPL001W BK032.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPL001W BK032 often in real-time on the comparison pages.
What if I can't find stock of SPL001W BK032?
You can fill out our help required form which you can use to request a quote for SPL001W BK032 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.