Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Wireless Connectivity |
---|---|
Silicon Manufacturer | Broadcom |
Silicon Core Number | BCM43362 |
Application Sub Type | Internet of Things (IoT) |
Kit Contents | Development Kit BCM43362 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Dev Kit, Wireless Connectivity, Iot | Newark Electronics |
Where can I find additional details, specifications and documents for a SPKBTTN?
Additional datasheets, footprints and schematics for SPKBTTN are listed on our Part Details page. You can also find images and similar parts to SPKBTTN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPKBTTN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPKBTTN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPKBTTN fall under?
The SPKBTTN is listed under Particle Parts.
Can I view similar or alternative parts?
You can view similar parts to SPKBTTN when available in the Particle Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPKBTTN you can contact the distributor directly for product support, shipping queries etc.
Is the SPKBTTN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPKBTTN have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for SPKBTTN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPKBTTN often in real-time on the comparison pages.
What if I can't find stock of SPKBTTN?
You can fill out our help required form which you can use to request a quote for SPKBTTN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.