Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Ports | 5Ports |
---|---|
Ethernet Switch Application | Industrial |
Ethernet Switch Type | Fast Ethernet |
Ethernet Switch Mounting | DIN Rail / Wall |
Port Types | RJ45 x 4, SC x 1 |
Input Voltage Type | VDC |
RoHS Compliant | Yes |
4x FE TX, 2x FE FX, 12-24 V DC, -40-70°C | RS |
Ethernet Switch, Unmanaged, 5 Port, 12 to 24 VDC, Spider III Series | Hirschmann SPIDER-PL-20-04T1M29999TY9HHHH | RS Americas |
Enet Mod, Din Rail/Wall, Rj45/Sc, 5Port | Newark Electronics |
Where can I find additional details, specifications and documents for a SPIDER-PL-20-04T1M29999TY9HHHH?
Additional datasheets, footprints and schematics for SPIDER-PL-20-04T1M29999TY9HHHH are listed on our Part Details page. You can also find images and similar parts to SPIDER-PL-20-04T1M29999TY9HHHH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPIDER-PL-20-04T1M29999TY9HHHH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPIDER-PL-20-04T1M29999TY9HHHH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPIDER-PL-20-04T1M29999TY9HHHH fall under?
The SPIDER-PL-20-04T1M29999TY9HHHH is listed under Office, Computer & Networking Products > Networking Products > Ethernet Switches / Modules.
Can I view similar or alternative parts?
You can view similar parts to SPIDER-PL-20-04T1M29999TY9HHHH when available in the Ethernet Switches / Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPIDER-PL-20-04T1M29999TY9HHHH you can contact the distributor directly for product support, shipping queries etc.
Is the SPIDER-PL-20-04T1M29999TY9HHHH RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SPIDER-PL-20-04T1M29999TY9HHHH have stock available?
Authorised distributors including RS, RS Americas and Newark Electronics have stock available or on a lead time for SPIDER-PL-20-04T1M29999TY9HHHH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPIDER-PL-20-04T1M29999TY9HHHH often in real-time on the comparison pages.
What if I can't find stock of SPIDER-PL-20-04T1M29999TY9HHHH?
You can fill out our help required form which you can use to request a quote for SPIDER-PL-20-04T1M29999TY9HHHH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.