Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Ports | 2Ports |
---|---|
Ethernet Switch Application | Industrial |
Ethernet Switch Type | Unmanaged PoE Gigabit Ethernet |
Ethernet Switch Mounting | DIN Rail |
Port Types | RJ45 x 2 |
Input Voltage Type | VDC |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Ports | 2Ports |
---|---|
Ethernet Switch Application | Industrial |
Ethernet Switch Type | Unmanaged PoE Gigabit Ethernet |
Ethernet Switch Mounting | DIN Rail |
Port Types | RJ45 x 2 |
Input Voltage Type | VDC |
RoHS Compliant | Yes |
Enet Pwr Over Enet Injector, Rj45X2 | Newark Electronics |
75X8975 | element14 |
Where can I find additional details, specifications and documents for a SPIDER GIGA 2TX POE EEC?
Additional datasheets, footprints and schematics for SPIDER GIGA 2TX POE EEC are listed on our Part Details page. You can also find images and similar parts to SPIDER GIGA 2TX POE EEC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPIDER GIGA 2TX POE EEC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPIDER GIGA 2TX POE EEC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPIDER GIGA 2TX POE EEC fall under?
The SPIDER GIGA 2TX POE EEC is listed under Office Computer & Networking Products > Networking Products > Ethernet Switches / Modules.
Can I view similar or alternative parts?
You can view similar parts to SPIDER GIGA 2TX POE EEC when available in the Ethernet Switches / Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPIDER GIGA 2TX POE EEC you can contact the distributor directly for product support, shipping queries etc.
Is the SPIDER GIGA 2TX POE EEC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPIDER GIGA 2TX POE EEC have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SPIDER GIGA 2TX POE EEC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPIDER GIGA 2TX POE EEC often in real-time on the comparison pages.
What if I can't find stock of SPIDER GIGA 2TX POE EEC?
You can fill out our help required form which you can use to request a quote for SPIDER GIGA 2TX POE EEC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.