Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Ports | 5Ports |
---|---|
Ethernet Switch Application | Industrial |
Ethernet Switch Type | Unmanaged Fast Ethernet |
Ethernet Switch Mounting | DIN Rail |
Port Types | RJ45 x 5 |
Network Speeds | 10Mbps 100Mbps |
Input Voltage Type | VDC |
Product Range | - |
SVHC | Lead (27-Jun-2018) |
Data Rate Max | 100Mbps |
External Depth | 70mm |
External Length / Height | 100mm |
External Width | 25mm |
Height | 100mm |
Switch Mounting | DIN Rail |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Ports | 5Ports |
---|---|
Ethernet Switch Application | Industrial |
Ethernet Switch Type | Unmanaged Fast Ethernet |
Ethernet Switch Mounting | DIN Rail |
Port Types | RJ45 x 5 |
Network Speeds | 10Mbps, 100Mbps |
RoHS Compliant | Yes |
SWITCH, 5 PORT, 48V, 10/100 BASE | element14 |
Enet Module, Din Rail, Rj45, 5Port | Newark Electronics |
Where can I find additional details, specifications and documents for a SPIDER 5TX?
Additional datasheets, footprints and schematics for SPIDER 5TX are listed on our Part Details page. You can also find images and similar parts to SPIDER 5TX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPIDER 5TX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPIDER 5TX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPIDER 5TX fall under?
The SPIDER 5TX is listed under Office Computer & Networking Products > Networking Products > Ethernet Switches / Modules.
Can I view similar or alternative parts?
You can view similar parts to SPIDER 5TX when available in the Ethernet Switches / Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPIDER 5TX you can contact the distributor directly for product support, shipping queries etc.
Is the SPIDER 5TX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPIDER 5TX have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for SPIDER 5TX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPIDER 5TX often in real-time on the comparison pages.
What if I can't find stock of SPIDER 5TX?
You can fill out our help required form which you can use to request a quote for SPIDER 5TX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.