Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Ports | 2Ports |
---|---|
Ethernet Switch Application | Industrial |
Ethernet Switch Type | Unmanaged Fast Ethernet |
Ethernet Switch Mounting | DIN Rail |
Port Types | RJ45 x 1 SC x 1 |
Network Speeds | 10Mbps 100Mbps |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Ports | 2Ports |
---|---|
Ethernet Switch Application | Industrial |
Ethernet Switch Type | Unmanaged Fast Ethernet |
Ethernet Switch Mounting | DIN Rail |
Port Types | RJ45 x 1, SC x 1 |
Network Speeds | 10Mbps, 100Mbps |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a SPIDER 1TX/1FX?
Additional datasheets, footprints and schematics for SPIDER 1TX/1FX are listed on our Part Details page. You can also find images and similar parts to SPIDER 1TX/1FX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPIDER 1TX/1FX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPIDER 1TX/1FX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPIDER 1TX/1FX fall under?
The SPIDER 1TX/1FX is listed under Office Computer & Networking Products > Networking Products > Ethernet Switches / Modules.
Can I view similar or alternative parts?
You can view similar parts to SPIDER 1TX/1FX when available in the Ethernet Switches / Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPIDER 1TX/1FX you can contact the distributor directly for product support, shipping queries etc.
Is the SPIDER 1TX/1FX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPIDER 1TX/1FX have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for SPIDER 1TX/1FX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPIDER 1TX/1FX often in real-time on the comparison pages.
What if I can't find stock of SPIDER 1TX/1FX?
You can fill out our help required form which you can use to request a quote for SPIDER 1TX/1FX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.