Status: | Unknown |
---|---|
Series: | LC016D Series |
RoHS: | Unknown |
COB Colour | White |
---|---|
Color Rendering Index Max | 90 |
Power Rating | 15.3W |
Luminous Flux @ Test | 2497lm |
Forward Current @ Test | 450mA |
Viewing Angle | 115° |
Forward Voltage VF Typ | 34V |
Nominal CCT (K) | 3000K |
COB Length | 19mm |
COB Width | 19mm |
Opto Case Style | SMD-2 No Lead |
Lumens / Watt @ Current Test | 163.202614379085lm/W |
Light Emitting Surface | 14.5mm |
Lens Type | - |
Lens Shape | Square |
Height | 1.5mm |
Product Range | LC016D Series |
SVHC | No SVHC (27-Jun-2018) |
COB LED, 3000K, 2497LM, 15.3W | element14 |
Cob Led, 3000K, 2497Lm, 15.3W | Newark Electronics |
Where can I find additional details, specifications and documents for a SPHWHAHDNE27YZV3D3?
Additional datasheets, footprints and schematics for SPHWHAHDNE27YZV3D3 are listed on our Part Details page. You can also find images and similar parts to SPHWHAHDNE27YZV3D3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPHWHAHDNE27YZV3D3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPHWHAHDNE27YZV3D3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPHWHAHDNE27YZV3D3 fall under?
The SPHWHAHDNE27YZV3D3 is listed under Samsung Parts.
Can I view similar or alternative parts?
You can view similar parts to SPHWHAHDNE27YZV3D3 when available in the Samsung Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPHWHAHDNE27YZV3D3 you can contact the distributor directly for product support, shipping queries etc.
Is the SPHWHAHDNE27YZV3D3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPHWHAHDNE27YZV3D3 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and EBV Elektronik have stock available or on a lead time for SPHWHAHDNE27YZV3D3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPHWHAHDNE27YZV3D3 often in real-time on the comparison pages.
What if I can't find stock of SPHWHAHDNE27YZV3D3?
You can fill out our help required form which you can use to request a quote for SPHWHAHDNE27YZV3D3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.