Status: | Unknown |
---|---|
Series: | SPHV Series |
RoHS: | Unknown |
Prices starting from US$0.06
Clamping Voltage Vc Max | 60V |
---|---|
Diode Case Style | SOD-882 |
No. of Pins | 2Pins |
Operating Voltage | - |
Power Dissipation Pd | - |
Product Range | SPHV Series |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (07-Jul-2017) |
1CH 200W 36V UNI TVS ARRAY | TTI Europe |
Diode, Esd Protection, 36V, Sod-882 | Newark Electronics |
DIODE, ESD PROTECTION, 36V, SOD-882 | element14 |
ESD ARRAY UNI 1CH 200W 36V SOD-882-2 | Rutronik |
1CH 200W 36V UNDIRECTIONAL TVS DIODE | Future Electronics |
Where can I find additional details, specifications and documents for a SPHV36-01ETG?
Additional datasheets, footprints and schematics for SPHV36-01ETG are listed on our Part Details page. You can also find images and similar parts to SPHV36-01ETG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPHV36-01ETG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPHV36-01ETG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPHV36-01ETG fall under?
The SPHV36-01ETG is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to SPHV36-01ETG when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPHV36-01ETG you can contact the distributor directly for product support, shipping queries etc.
Is the SPHV36-01ETG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPHV36-01ETG have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Rutronik have stock available or on a lead time for SPHV36-01ETG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPHV36-01ETG often in real-time on the comparison pages.
What if I can't find stock of SPHV36-01ETG?
You can fill out our help required form which you can use to request a quote for SPHV36-01ETG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.