Status: | Unknown |
---|---|
Series: | SPA SPHV-C Series |
RoHS: | Unknown |
Prices starting from US$0.08
Clamping Voltage Vc Max | 50V |
---|---|
Diode Case Style | SOD-882 |
No. of Pins | 2Pins |
Operating Voltage | - |
Power Dissipation Pd | 200W |
Product Range | SPA SPHV-C Series |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (12-Jan-2017) |
DIODE, ESD PROTECTION, 24V, SOD882 | element14 |
Tvs Diode, Aec-Q101, 200W, 24V, Sod-882 | Newark Electronics |
SPHV Series 200 W 24 V Bi-Directional Surface Mount TVS Diode - SOD-882 | Future Electronics |
1CH 200W 24V BI TVS ARRAY | TTI Europe |
Where can I find additional details, specifications and documents for a SPHV24-01ETG-C?
Additional datasheets, footprints and schematics for SPHV24-01ETG-C are listed on our Part Details page. You can also find images and similar parts to SPHV24-01ETG-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPHV24-01ETG-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPHV24-01ETG-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPHV24-01ETG-C fall under?
The SPHV24-01ETG-C is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to SPHV24-01ETG-C when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPHV24-01ETG-C you can contact the distributor directly for product support, shipping queries etc.
Is the SPHV24-01ETG-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPHV24-01ETG-C have stock available?
Authorised distributors including element14, Farnell, Chip One Stop, Newark Electronics and Future Electronics have stock available or on a lead time for SPHV24-01ETG-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPHV24-01ETG-C often in real-time on the comparison pages.
What if I can't find stock of SPHV24-01ETG-C?
You can fill out our help required form which you can use to request a quote for SPHV24-01ETG-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.