Status: | Unknown |
---|---|
Series: | SPHV Series |
RoHS: | Unknown |
Clamping Voltage Vc Max | 28V |
---|---|
Diode Case Style | SOD-882 |
No. of Pins | 2Pins |
Operating Voltage | - |
Power Dissipation Pd | - |
Product Range | SPHV Series |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (07-Jul-2017) |
DIODE, ESD PROTECTION, 15V, SOD-882 | element14 |
Tvs Diode, Aec-Q101, 200W, 15V, Sod-882 | Newark Electronics |
Where can I find additional details, specifications and documents for a SPHV15-01KTG?
Additional datasheets, footprints and schematics for SPHV15-01KTG are listed on our Part Details page. You can also find images and similar parts to SPHV15-01KTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPHV15-01KTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPHV15-01KTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPHV15-01KTG fall under?
The SPHV15-01KTG is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to SPHV15-01KTG when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPHV15-01KTG you can contact the distributor directly for product support, shipping queries etc.
Is the SPHV15-01KTG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPHV15-01KTG have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for SPHV15-01KTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPHV15-01KTG often in real-time on the comparison pages.
What if I can't find stock of SPHV15-01KTG?
You can fill out our help required form which you can use to request a quote for SPHV15-01KTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.